No. of Inputs | 2 |
---|---|
Output Current | 1mA |
Propagation Delay | 4.6ns |
No. of Pins | 8Pins |
Logic Case Style | DSBGA |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2-Bit Bidirectional Voltage-Level Shifter for Open-Drain and Push-Pull Application | Texas Instruments |
TXS0102YZPR | Elfaro |
2-Bit Bidirectional Voltage-Level Shifter for Open-Drain and Push-Pull Application 8-DSBGA -40 to 85 | Component Sense |
IC 2-Bit Bidirectional Voltage-Level Shifter for Open-Drain and Push-Pull Application 8-DSBGA -40 to 85 | Euro-Tech |
2B Bidirec Vltg- Lev el Translator | Mouser Electronics |
Volt Level Translator, 2Bit, Dsbga-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TXS0102YZPR?
Additional datasheets, footprints and schematics for TXS0102YZPR are listed on our Part Details page. You can also find images and similar parts to TXS0102YZPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS0102YZPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS0102YZPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS0102YZPR fall under?
The TXS0102YZPR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXS0102YZPR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS0102YZPR you can contact the distributor directly for product support, shipping queries etc.
Is the TXS0102YZPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXS0102YZPR have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TXS0102YZPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS0102YZPR often in real-time on the comparison pages.
What if I can't find stock of TXS0102YZPR?
You can fill out our help required form which you can use to request a quote for TXS0102YZPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.