Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 1-7/16-18 |
---|---|
Cable Diameter Min | 11mm |
Cable Diameter Max | 18.2mm |
Cable Gland Material | Aluminium |
Gland Colour | Metallic - Nickel Finish |
RoHS Compliant | Yes |
Backshell, Tinel-Lock | Newark Electronics |
Connector Accessories Tinel Lock Backshell Size 12 Aluminum Alloy | Avnet America |
Special Order: TXR41AC00-2412AI Connector Backshell Product Style: Ruggedized Connector Backshell Product Type: Backshell Cable Entry Diameter: .01 – .75 in Cable Entry Diameter: .2 – 19.1 mm Primary Product Material: Aluminum Ruggedized Backshell .01 – .75" .2 – 19.1 mm | Connector Backshell | Part Number: TXR41AC00-2412AI | Internal Number: 490989-000 | Alias Number: 8-1193672-4 | Aluminum | TE Connectivity | TE Store |
Circular MIL Spec Strain Reliefs & Adapters TXR41AC00-2412AI | Sager |
Where can I find additional details, specifications and documents for a TXR41AC00-2412AI?
Additional datasheets, footprints and schematics for TXR41AC00-2412AI are listed on our Part Details page. You can also find images and similar parts to TXR41AC00-2412AI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXR41AC00-2412AI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXR41AC00-2412AI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXR41AC00-2412AI fall under?
The TXR41AC00-2412AI is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Glands, Locknuts & Fixing Tools > Cable Glands.
Can I view similar or alternative parts?
You can view similar parts to TXR41AC00-2412AI when available in the Cable Glands range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXR41AC00-2412AI you can contact the distributor directly for product support, shipping queries etc.
Is the TXR41AC00-2412AI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TXR41AC00-2412AI have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Sager have stock available or on a lead time for TXR41AC00-2412AI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXR41AC00-2412AI often in real-time on the comparison pages.
What if I can't find stock of TXR41AC00-2412AI?
You can fill out our help required form which you can use to request a quote for TXR41AC00-2412AI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.