Cable Glands
Parts from Cable Glands Category
CABLE CLAMP (GLAND); Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Silver; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
CABLE CLAMP (GLAND); Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
CABLE GLAND, PLASTIC, 3MM-8MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:8mm; Cable Gland Material:Plastic; Gland Colour:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
CABLE CLAMP (GLAND); Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:13mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
CABLE CLAMP (GLAND); Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
CABLE GLAND, METAL, 7MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Cable Gland Material:Metal; Gland Colour:Grey; IP / NEMA Rating:IP66, IP68, IP69K; Product Range:- RoHS Compliant: Yes