Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$81.62
|
No stock
|
Buy Now | |
TTI Europe
from US$41.70
|
351
in stock
|
Buy Now | |
Newark Electronics
from US$65.75
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$87.61
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$56.90
|
14
in stock
|
Buy Now | |
TE Store
from US$93.77
|
11
in stock
|
Buy Now | |
WireMasters
from US$114.89
|
10
in stock
|
Buy Now | |
Electro Enterprises
-
|
259
in stock
|
Buy Now | |
Avnet America
from US$57.05
|
-
|
Buy Now | |
RS Americas
from US$81.95
|
-
|
Buy Now | |
element14
from US$81.54
|
-
|
Buy Now |
Thread Size - Metric | M22 |
---|---|
Cable Diameter Min | 64mm |
Cable Diameter Max | 102mm |
Cable Gland Material | Aluminium |
Gland Colour | Metallic |
Connector Shell Size | 15, D |
RoHS Compliant | No |
TXR40AB00-1408AI | TTI Europe |
Txr40Ab00-1408Ai |Raychem Te Connectivity TXR40AB00-1408AI | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters ADPTR | Rapid Electronics |
TXR40AB00-1408AI Connector Backshell Product Style: Ruggedized Connector Backshell Product Type: Backshell Cable Entry Diameter: .01 – .5 in Cable Entry Diameter: .2 – 12.7 mm Primary Product Material: Aluminum Ruggedized Backshell .01 – .5" .2 – 12.7 mm | Connector Backshell | Part Number: TXR40AB00-1408AI | Internal Number: 106443-000 | Alias Number: 6-1190777-4 | Aluminum | TE Connectivity | TE Store |
TinelLock Adaptor and Ring | WireMasters |
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
TINEL LOCK ADAPTER, STRAIGHT, SHELL SIZE 15, D | RS Americas |
CABLE CLAMP, ALUMINIUM ALLOY, 10.2MM | element14 |
Where can I find additional details, specifications and documents for a TXR40AB00-1408AI.?
Additional datasheets, footprints and schematics for TXR40AB00-1408AI. are listed on our Part Details page. You can also find images and similar parts to TXR40AB00-1408AI. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXR40AB00-1408AI. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXR40AB00-1408AI. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXR40AB00-1408AI. fall under?
The TXR40AB00-1408AI. is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Glands, Locknuts & Fixing Tools > Cable Glands.
Can I view similar or alternative parts?
You can view similar parts to TXR40AB00-1408AI. when available in the Cable Glands range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXR40AB00-1408AI. you can contact the distributor directly for product support, shipping queries etc.
Is the TXR40AB00-1408AI. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXR40AB00-1408AI. have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and TE Store have stock available or on a lead time for TXR40AB00-1408AI..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXR40AB00-1408AI. often in real-time on the comparison pages.
What if I can't find stock of TXR40AB00-1408AI.?
You can fill out our help required form which you can use to request a quote for TXR40AB00-1408AI. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.