Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$78.10
|
2
in stock
|
Buy Now | |
TTI Europe
from US$39.52
|
1,438
in stock
|
Buy Now | |
Newark Electronics
from US$72.31
|
2
in stock
|
Buy Now | |
element14
from US$78.04
|
2
in stock
|
Buy Now | |
TE Store
from US$103.64
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$101.57
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$84.00
|
1
in stock
|
Buy Now | |
Electro Enterprises
-
|
175
in stock
|
Buy Now | |
Avnet America
from US$71.45
|
-
|
Buy Now |
Thread Size - Metric | M18 |
---|---|
Cable Diameter Min | 32mm |
Cable Diameter Max | 51mm |
Cable Gland Material | Aluminium |
Gland Colour | Metallic |
RoHS Compliant | No |
TXR40AB00-1204AI | TTI Europe |
Cable Gland, Aluminium, M18, Metallic Rohs Compliant: No |Raychem Te Connectivity TXR40AB00-1204AI | Newark Electronics |
CABLE GLAND, ALUMINIUM, M18, METALLIC | element14 |
TXR40AB00-1204AI Connector Backshell Product Style: Ruggedized Connector Backshell Product Type: Backshell Cable Entry Diameter: .01 – .25 in Cable Entry Diameter: .2 – 6.4 mm Primary Product Material: Aluminum Ruggedized Backshell .01 – .25" .2 – 6.4 mm | Connector Backshell | Part Number: TXR40AB00-1204AI | Internal Number: 834219-000 | Alias Number: 1-1196513-8 | Aluminum | TE Connectivity | TE Store |
Circular MIL Spec Strain Reliefs&Adapters ADPTR | Rapid Electronics |
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Where can I find additional details, specifications and documents for a TXR40AB00-1204AI?
Additional datasheets, footprints and schematics for TXR40AB00-1204AI are listed on our Part Details page. You can also find images and similar parts to TXR40AB00-1204AI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXR40AB00-1204AI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXR40AB00-1204AI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXR40AB00-1204AI fall under?
The TXR40AB00-1204AI is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Glands, Locknuts & Fixing Tools > Cable Glands.
Can I view similar or alternative parts?
You can view similar parts to TXR40AB00-1204AI when available in the Cable Glands range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXR40AB00-1204AI you can contact the distributor directly for product support, shipping queries etc.
Is the TXR40AB00-1204AI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXR40AB00-1204AI have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, TE Store and Farnell have stock available or on a lead time for TXR40AB00-1204AI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXR40AB00-1204AI often in real-time on the comparison pages.
What if I can't find stock of TXR40AB00-1204AI?
You can fill out our help required form which you can use to request a quote for TXR40AB00-1204AI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.