Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
527
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
527
in stock
|
Buy Now | |
element14
from US$0.82
|
527
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 15mA |
Current It av | 8A |
On State RMS Current IT(rms) | 12A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 120A |
Holding Current Max Ih | 30mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 120A |
Device Marking | TXN612 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 600V |
Thyristor Type | Thyristor |
Thyristor, 600 V, 15 Ma, 8 A, 12 A, To-220Ab, 3 Rohs Compliant: Yes |Stmicroelectronics TXN612RG | Newark Electronics |
THYRISTOR, 12A, 600V, TO-220 | element14 |
Thyristor SCR 600V 125A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet Silica |
TXN Series 600 V 30 mA Ihold Flange Mount General Purpose SCR - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a TXN612RG?
Additional datasheets, footprints and schematics for TXN612RG are listed on our Part Details page. You can also find images and similar parts to TXN612RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXN612RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXN612RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXN612RG fall under?
The TXN612RG is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to TXN612RG when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXN612RG you can contact the distributor directly for product support, shipping queries etc.
Is the TXN612RG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXN612RG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for TXN612RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXN612RG often in real-time on the comparison pages.
What if I can't find stock of TXN612RG?
You can fill out our help required form which you can use to request a quote for TXN612RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.