Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.57
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$27.76
|
-
|
Buy Now | |
RS Americas
from US$37.53
|
-
|
Buy Now | |
element14
from US$40.76
|
-
|
Buy Now | |
TRC Electronics
from US$34.53
|
-
|
Buy Now | |
Buerklin
from US$29.08
|
-
|
Buy Now | |
Distrelec
from US$33.24
|
-
|
Buy Now | |
Sager
from US$29.67
|
-
|
Buy Now | |
Farnell
from US$31.11
|
-
|
Buy Now |
50W, 35mm | |
Input Voltage | 88-264VDC |
Output Voltage | 15 |
Output Current | 3400mA |
Efficiency | 86% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 99mm |
Width | 82mm |
Weight | 270gg |
country of origin | CN |
ESD Sensitive | No |
Power Supply,Switch Mode,15V,3.3A,49.5W | RS |
Product Type: Ac/Dc | Newark Electronics |
Power Supply | RS Americas |
POWER SUPPLY, AC/DC, 50W, 15V, 3.4A | element14 |
15Vdc Power Supply | TRC Electronics |
Stromversorgung, 15 VDC, 3.4 A, 51 W, TXM 050-115 | Buerklin |
Traco Power DC Power Supply, 50W, 15V, 3.4A | Distrelec |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TXM 050-115?
Additional datasheets, footprints and schematics for TXM 050-115 are listed on our Part Details page. You can also find images and similar parts to TXM 050-115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXM 050-115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXM 050-115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXM 050-115 fall under?
The TXM 050-115 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXM 050-115 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXM 050-115 you can contact the distributor directly for product support, shipping queries etc.
Is the TXM 050-115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXM 050-115 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for TXM 050-115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXM 050-115 often in real-time on the comparison pages.
What if I can't find stock of TXM 050-115?
You can fill out our help required form which you can use to request a quote for TXM 050-115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.