Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$81.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$103.75
|
5
in stock
|
Buy Now | |
Sager
from US$89.03
|
10
in stock
|
Buy Now | |
Distrelec
from US$90.70
|
8
in stock
|
Buy Now | |
Conrad
from US$123.35
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$81.83
|
1
in stock
|
Buy Now | |
element14
from US$114.25
|
1
in stock
|
Buy Now | |
Farnell
from US$86.28
|
1
in stock
|
Buy Now | |
RS Americas
from US$117.99
|
-
|
Buy Now | |
TRC Electronics
from US$99.82
|
-
|
Buy Now | |
Buerklin
from US$84.21
|
-
|
Buy Now |
200W, 50mm | |
Input Voltage | 90-264VDC |
Output Voltage | 24 |
Output Current | 8400mA |
Efficiency | 88% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 202.25mm |
Width | 99mm |
Weight | 700gg |
country of origin | CN |
ESD Sensitive | No |
Switching Power Supplies | Sager |
Traco Power DC Power Supply, 200W, 24V, 8.4A | Distrelec |
Power Supply Switch Mode 24V 200W | RS |
Compact metal casing with screw terminals | Conrad |
Power Supply, Ac-Dc, 24V, 8.4A Rohs Compliant: Yes |Traco Power TXM 200-124 | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 8.4A | element14 |
FUENTE DE ALIMENTACIÓN, AC-DC, 24V, 8.4A | Farnell |
Power Supply, AC-DC, 202W, 90-264Vin, 24Vout, 8.4A, TXM 200 Series | TRACO Power TXM 200-124 | RS Americas |
24Vdc 200W Power Supply 24V @ 8.4A AC/DC Power Supply | TRC Electronics |
Stromversorgung, 24 VDC, 8.4 A, 202 W, TXM 200-124 | Buerklin |
Where can I find additional details, specifications and documents for a TXM 200-124?
Additional datasheets, footprints and schematics for TXM 200-124 are listed on our Part Details page. You can also find images and similar parts to TXM 200-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXM 200-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXM 200-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXM 200-124 fall under?
The TXM 200-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXM 200-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXM 200-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TXM 200-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXM 200-124 have stock available?
Authorised distributors including Sager, Distrelec, RS, Conrad and Newark Electronics have stock available or on a lead time for TXM 200-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXM 200-124 often in real-time on the comparison pages.
What if I can't find stock of TXM 200-124?
You can fill out our help required form which you can use to request a quote for TXM 200-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.