Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 6 |
---|---|
Output Current | - |
Propagation Delay | 4.5ns |
No. of Pins | 16Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Automotive 6-Bit Bidirectional Voltage-Level Translator with Auto Direction Sensing | Texas Instruments |
Volt Level Translator, Tssop16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TXB0106IPWRQ1 .?
Additional datasheets, footprints and schematics for TXB0106IPWRQ1 . are listed on our Part Details page. You can also find images and similar parts to TXB0106IPWRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXB0106IPWRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXB0106IPWRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXB0106IPWRQ1 . fall under?
The TXB0106IPWRQ1 . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to TXB0106IPWRQ1 . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXB0106IPWRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TXB0106IPWRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXB0106IPWRQ1 . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TXB0106IPWRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXB0106IPWRQ1 . often in real-time on the comparison pages.
What if I can't find stock of TXB0106IPWRQ1 .?
You can fill out our help required form which you can use to request a quote for TXB0106IPWRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.