Status: | Unknown |
---|---|
Series: | TWR A Series |
RoHS: | Unknown |
Prices starting from US$97.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$98.61
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$106.42
|
1
in stock
|
Buy Now | |
element14
from US$102.76
|
1
in stock
|
Buy Now | |
Farnell
from US$103.30
|
1
in stock
|
Buy Now | |
Future Electronics
from US$101.07
|
-
|
Buy Now | |
Richardson RFPD
from US$97.18
|
-
|
Buy Now | |
Sager
from US$99.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 3 Output, 3Outputs |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | 15V |
Output Current - Output 2 | 500mA |
Output Voltage - Output 3 | -15V |
Output Current - Output 3 | 500mA |
Product Range | TWR A Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 50.8mm |
Height | 11.43mm |
Depth | 50.8mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | EN UL |
Approvals & Standards | UL |
Efficiency | 82% |
External Depth | 11.43mm |
External Length / Height | 50.8mm |
External Width | 50.8mm |
Isolation Voltage | 1.5kV |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Output Voltage + | 15V |
Output Voltage - | 15V |
Output Voltage Max | 15V |
Output Voltage Min | 15V |
Power Rating | 20W |
Supply Voltage | 12V |
Weight | 77g |
DC/DC converter,9-36Vin,5V/+-15Vo 3/0.5A | RS |
Dc-Dc Converter, Iso Pol, 3 O/P, 20W, 5V, 12V | Newark Electronics |
TWR Series 20 W Triple Output 5V/15V/-15V Isolated Through Hole DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 20W 12-5/15V TRIPLE A DC/DC | Sager |
DC/DC POWER SUPPLY TRI OUT 5/15/-15V 3/0.5/-0.5A 20W 7CASE C4 | Avnet Abacus |
Where can I find additional details, specifications and documents for a TWR-5/3000-15/500-D12A-C?
Additional datasheets, footprints and schematics for TWR-5/3000-15/500-D12A-C are listed on our Part Details page. You can also find images and similar parts to TWR-5/3000-15/500-D12A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWR-5/3000-15/500-D12A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWR-5/3000-15/500-D12A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWR-5/3000-15/500-D12A-C fall under?
The TWR-5/3000-15/500-D12A-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TWR-5/3000-15/500-D12A-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWR-5/3000-15/500-D12A-C you can contact the distributor directly for product support, shipping queries etc.
Is the TWR-5/3000-15/500-D12A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWR-5/3000-15/500-D12A-C have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TWR-5/3000-15/500-D12A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWR-5/3000-15/500-D12A-C often in real-time on the comparison pages.
What if I can't find stock of TWR-5/3000-15/500-D12A-C?
You can fill out our help required form which you can use to request a quote for TWR-5/3000-15/500-D12A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.