Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 3 Output |
Output Power Max | 20W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | 12V |
Width | 50.8mm |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 3 O/P, 20W, 5V, 12V | Newark Electronics |
TWR Series 20 W Triple Output 5V/12V/-12V Isolated Through Hole DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 20W 12-5/12V TRIPLE A DC/DC | Sager |
Module DC-DC 3-OUT 5V/12V/-12V 3A/0.5A/-0.5A 20W 7-Pin Case C4 | Avnet Abacus |
Where can I find additional details, specifications and documents for a TWR-5/3000-12/500-D12A-C?
Additional datasheets, footprints and schematics for TWR-5/3000-12/500-D12A-C are listed on our Part Details page. You can also find images and similar parts to TWR-5/3000-12/500-D12A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWR-5/3000-12/500-D12A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWR-5/3000-12/500-D12A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWR-5/3000-12/500-D12A-C fall under?
The TWR-5/3000-12/500-D12A-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to TWR-5/3000-12/500-D12A-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWR-5/3000-12/500-D12A-C you can contact the distributor directly for product support, shipping queries etc.
Is the TWR-5/3000-12/500-D12A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWR-5/3000-12/500-D12A-C have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TTI Europe, Richardson RFPD and Sager have stock available or on a lead time for TWR-5/3000-12/500-D12A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWR-5/3000-12/500-D12A-C often in real-time on the comparison pages.
What if I can't find stock of TWR-5/3000-12/500-D12A-C?
You can fill out our help required form which you can use to request a quote for TWR-5/3000-12/500-D12A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.