Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$77.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$86.69
|
19
in stock
|
Buy Now | |
Sager
from US$81.13
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$86.84
|
23
in stock
|
Buy Now | |
element14
from US$82.12
|
23
in stock
|
Buy Now | |
Farnell
from US$92.22
|
23
in stock
|
Buy Now | |
Future Electronics
from US$83.23
|
-
|
Buy Now | |
TTI Europe
from US$77.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
DC / DC Converter Type | DIP |
---|---|
DC / DC Converter Mounting | Through Hole |
DC / DC Converter Output Type | Fixed |
Input Voltage DC Max | 36V |
Input Voltage DC Min | 18V |
No. of Outputs | 3 Output |
Isolated DC/DC Converters - Through Hole 11W 24-5/15V TRIPLE A DC/DC | Sager |
Dc-Dc Converter, Iso Pol, 3 O/P, 11W, 5V, 12V | Newark Electronics |
DC-DC CONVERTER, ISO POL, 3 O/P, 11W, 5V, 12V | element14 |
DC/DC converter,18-36Vi,5V/+-15Vo 1/0.2A | RS |
TWR Series 11 W Triple Output 5V/15V/-15V Isolated Through Hole DC/DC Converter | Future Electronics |
DC/DC Power Supply Triple-OUT 5V/15V/-15V 1A/0.20A/-0.20A 11W | Avnet Abacus |
Where can I find additional details, specifications and documents for a TWR-5/1000-15/200-D24A-C.?
Additional datasheets, footprints and schematics for TWR-5/1000-15/200-D24A-C. are listed on our Part Details page. You can also find images and similar parts to TWR-5/1000-15/200-D24A-C. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWR-5/1000-15/200-D24A-C. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWR-5/1000-15/200-D24A-C. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWR-5/1000-15/200-D24A-C. fall under?
The TWR-5/1000-15/200-D24A-C. is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TWR-5/1000-15/200-D24A-C. when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWR-5/1000-15/200-D24A-C. you can contact the distributor directly for product support, shipping queries etc.
Is the TWR-5/1000-15/200-D24A-C. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWR-5/1000-15/200-D24A-C. have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TWR-5/1000-15/200-D24A-C..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWR-5/1000-15/200-D24A-C. often in real-time on the comparison pages.
What if I can't find stock of TWR-5/1000-15/200-D24A-C.?
You can fill out our help required form which you can use to request a quote for TWR-5/1000-15/200-D24A-C. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.