TWR-5/1000-12/210-D24A-C Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 3 O/P, 8W, 1A, 210mA, 5V, 12V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 3 Output
Output Power Max 8W
Output Voltage - Output 1 5V
Output Current - Output 1 1A
Output Voltage - Output 2 12V
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 3 O/P, 8W, 1A, 210Ma, 5V, 12V | Newark Electronics
Module DC-DC 3-OUT 5V/12V/-12V 1A/0.21A/-0.21A 8W to 11W 6-Pin Case C-3 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TWR-5/1000-12/210-D24A-C?

Additional datasheets, footprints and schematics for TWR-5/1000-12/210-D24A-C are listed on our Part Details page. You can also find images and similar parts to TWR-5/1000-12/210-D24A-C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TWR-5/1000-12/210-D24A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWR-5/1000-12/210-D24A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TWR-5/1000-12/210-D24A-C fall under?

The TWR-5/1000-12/210-D24A-C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to TWR-5/1000-12/210-D24A-C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TWR-5/1000-12/210-D24A-C you can contact the distributor directly for product support, shipping queries etc.

Is the TWR-5/1000-12/210-D24A-C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TWR-5/1000-12/210-D24A-C have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for TWR-5/1000-12/210-D24A-C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TWR-5/1000-12/210-D24A-C often in real-time on the comparison pages.

What if I can't find stock of TWR-5/1000-12/210-D24A-C?

You can fill out our help required form which you can use to request a quote for TWR-5/1000-12/210-D24A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay