TWCB476K050CCYZ0000 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 47UF, 10%, 50V, AXIAL

Status: Unknown
Series: TWC-Y Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$41.47

Distributor Stock
Logo for Newark
Newark
from US$52.12
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$61.71
-
Buy Now
Logo for RS Americas
RS Americas
from US$41.47
-
Buy Now
Logo for element14
element14
from US$52.04
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 50V
Product Range TWC-Y Series
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Operating Temperature Min -55°C
ESR 3.11ohm
RoHS Compliant No

Alternative Descriptions

Tantalum Capacitor, 47Uf, 10%, 50V, Axial | Newark Electronics
BIDD TANTALUM CHIP WET TANTALUM CAPACITORS | Avnet America
Capacitor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TWCB476K050CCYZ0000?

Additional datasheets, footprints and schematics for TWCB476K050CCYZ0000 are listed on our Part Details page. You can also find images and similar parts to TWCB476K050CCYZ0000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TWCB476K050CCYZ0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWCB476K050CCYZ0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TWCB476K050CCYZ0000 fall under?

The TWCB476K050CCYZ0000 is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TWCB476K050CCYZ0000 when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TWCB476K050CCYZ0000 you can contact the distributor directly for product support, shipping queries etc.

Is the TWCB476K050CCYZ0000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TWCB476K050CCYZ0000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TWCB476K050CCYZ0000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TWCB476K050CCYZ0000 often in real-time on the comparison pages.

What if I can't find stock of TWCB476K050CCYZ0000?

You can fill out our help required form which you can use to request a quote for TWCB476K050CCYZ0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay