Status: | Unknown |
---|---|
Series: | TWA Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 30V |
Product Range | TWA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Tantalum Capacitor, 1000Uf 30V, 0.7 Ohm, 0.1, Axial | Newark Electronics |
Tantalum Capacitor, 1000 uF, 30 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
Wet Tantalum,1000 uF,30 V | AVX TWAD108K030CBSZ0000 | RS Americas |
Where can I find additional details, specifications and documents for a TWAD108K030CBSZ0000?
Additional datasheets, footprints and schematics for TWAD108K030CBSZ0000 are listed on our Part Details page. You can also find images and similar parts to TWAD108K030CBSZ0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWAD108K030CBSZ0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWAD108K030CBSZ0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWAD108K030CBSZ0000 fall under?
The TWAD108K030CBSZ0000 is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TWAD108K030CBSZ0000 when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWAD108K030CBSZ0000 you can contact the distributor directly for product support, shipping queries etc.
Is the TWAD108K030CBSZ0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWAD108K030CBSZ0000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TWAD108K030CBSZ0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWAD108K030CBSZ0000 often in real-time on the comparison pages.
What if I can't find stock of TWAD108K030CBSZ0000?
You can fill out our help required form which you can use to request a quote for TWAD108K030CBSZ0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.