Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resolution (Bits) | 10bit |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
TV / Video Case Style | TQFP |
No. of Pins | 144Pins |
No. of Input Channels | 8Channels |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Video Decoder 144-Pin TQFP | Avnet Silica |
Tw6869-Ta1-Cr 8-In-1 Video Decoders With Pci Express Media B/Tray Rohs Compliant: Yes |Renesas TW6869-TA1-CR | Newark Electronics |
TW6869 Series 8-in-1 Video Decoder PCI Express Media Bridge - TQFP-144 | Future Electronics |
Where can I find additional details, specifications and documents for a TW6869-TA1-CR.?
Additional datasheets, footprints and schematics for TW6869-TA1-CR. are listed on our Part Details page. You can also find images and similar parts to TW6869-TA1-CR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW6869-TA1-CR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW6869-TA1-CR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW6869-TA1-CR. fall under?
The TW6869-TA1-CR. is listed under Semiconductors - ICs > CODECs / Encoders / Decoders > Video Decoders.
Can I view similar or alternative parts?
You can view similar parts to TW6869-TA1-CR. when available in the Video Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW6869-TA1-CR. you can contact the distributor directly for product support, shipping queries etc.
Is the TW6869-TA1-CR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TW6869-TA1-CR. have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TW6869-TA1-CR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW6869-TA1-CR. often in real-time on the comparison pages.
What if I can't find stock of TW6869-TA1-CR.?
You can fill out our help required form which you can use to request a quote for TW6869-TA1-CR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.