Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | GPS / Glonass |
---|---|
Frequency Min | 1.574GHz |
Frequency Max | 1.606GHz |
Antenna Mounting | Cable |
Gain | 28dB |
VSWR | 1.5 |
Input Power | - |
Input Impedance | - |
Antenna Polarisation | Right Hand Circular |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Agriculture Asset & Fleet Tracking Avionics Construction Military Mining Security |
Antenna, Gps/Glonass, 1.574-1.606Ghz | Newark Electronics |
ANTENNA, GPS / GLONASS, 1.574-1.606GHZ | element14 |
Where can I find additional details, specifications and documents for a TW1421-05?
Additional datasheets, footprints and schematics for TW1421-05 are listed on our Part Details page. You can also find images and similar parts to TW1421-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW1421-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW1421-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW1421-05 fall under?
The TW1421-05 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to TW1421-05 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW1421-05 you can contact the distributor directly for product support, shipping queries etc.
Is the TW1421-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW1421-05 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TW1421-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW1421-05 often in real-time on the comparison pages.
What if I can't find stock of TW1421-05?
You can fill out our help required form which you can use to request a quote for TW1421-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.