Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$65.96
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$66.60
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$51.05
|
-
|
Buy Now | |
RS Americas
from US$52.68
|
-
|
Buy Now | |
element14
from US$50.67
|
-
|
Buy Now | |
TRC Electronics
from US$51.27
|
-
|
Buy Now | |
Buerklin
from US$51.21
|
-
|
Buy Now | |
Sager
from US$47.13
|
-
|
Buy Now | |
Farnell
from US$36.90
|
-
|
Buy Now |
5W, 10.2mm | |
Input Voltage | 18-75VDC |
Output Voltage | ±12 |
Output Current | 208/208mA |
Efficiency | 85% |
Package Style | DIP24, Copper |
Length | 31.8mm |
Width | 20.3mm |
Weight | 15.3gg |
country of origin | TW |
ESD Sensitive | No |
TVN 5-4822WI | Rapid Electronics |
DC/DC Converter Isolated +/-12V 5W | RS |
Dc-Dc Converter, 2 O/P, 5W | Newark Electronics |
DC/DC Converter Isolated +/-12V 208mA 5W | TRACO Power TVN 5-4822WI | RS Americas |
DC-DC Converter PCB Mounting Wide 4:1 Input Voltage Range | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 5 W, 2 Ausgänge, ±12 VDC, 85 % Wirkungsgrad, TVN 5-4822WI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TVN 5-4822WI?
Additional datasheets, footprints and schematics for TVN 5-4822WI are listed on our Part Details page. You can also find images and similar parts to TVN 5-4822WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVN 5-4822WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVN 5-4822WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVN 5-4822WI fall under?
The TVN 5-4822WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TVN 5-4822WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVN 5-4822WI you can contact the distributor directly for product support, shipping queries etc.
Is the TVN 5-4822WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVN 5-4822WI have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for TVN 5-4822WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVN 5-4822WI often in real-time on the comparison pages.
What if I can't find stock of TVN 5-4822WI?
You can fill out our help required form which you can use to request a quote for TVN 5-4822WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.