Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$59.95
|
No stock
|
Buy Now | |
Distrelec
from US$63.41
|
6
in stock
|
Buy Now | |
Conrad
from US$59.97
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$55.41
|
-
|
Buy Now | |
RS Americas
from US$60.88
|
-
|
Buy Now | |
element14
from US$69.44
|
-
|
Buy Now | |
Buerklin
from US$59.28
|
-
|
Buy Now | |
Sager
from US$54.48
|
-
|
Buy Now | |
Farnell
from US$52.01
|
-
|
Buy Now |
5W, 10.2mm | |
Input Voltage | 4.5-12VDC |
Output Voltage | ±24 |
Output Current | 104/104mA |
Efficiency | 87% |
Package Style | DIP24, Copper |
Length | 31.8mm |
Width | 20.3mm |
Weight | 15.3gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power DC/DC Converter 4.5 ... 12V 24V 104mA 5W | Distrelec |
Connection (components): Solder pins | Conrad |
DC/DC Converter Isolated +/-24V 5W | RS |
Dc-Dc Converter, 2 O/P, 5W | Newark Electronics |
Power Supply | RS Americas |
DC-DC CONVERTER, 2 O/P, 5W | element14 |
DC/DC-Wandler, 4,5-12 VDC, 5 W, 2 Ausgänge, ±24 VDC, 87 % Wirkungsgrad, TVN 5-0925WI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TVN 5-0925WI?
Additional datasheets, footprints and schematics for TVN 5-0925WI are listed on our Part Details page. You can also find images and similar parts to TVN 5-0925WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVN 5-0925WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVN 5-0925WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVN 5-0925WI fall under?
The TVN 5-0925WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TVN 5-0925WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVN 5-0925WI you can contact the distributor directly for product support, shipping queries etc.
Is the TVN 5-0925WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVN 5-0925WI have stock available?
Authorised distributors including Distrelec, Conrad, RS, Newark Electronics and RS Americas have stock available or on a lead time for TVN 5-0925WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVN 5-0925WI often in real-time on the comparison pages.
What if I can't find stock of TVN 5-0925WI?
You can fill out our help required form which you can use to request a quote for TVN 5-0925WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.