Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$59.16
|
No stock
|
Buy Now | |
Distrelec
from US$60.50
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$51.94
|
-
|
Buy Now | |
RS Americas
from US$58.23
|
-
|
Buy Now | |
element14
from US$65.18
|
-
|
Buy Now | |
Buerklin
from US$56.60
|
-
|
Buy Now | |
Sager
from US$52.09
|
-
|
Buy Now | |
Farnell
from US$44.52
|
-
|
Buy Now |
5W, 10.2mm | |
Input Voltage | 4.5-12VDC |
Output Voltage | 5 |
Output Current | 1000mA |
Efficiency | 82% |
Package Style | DIP24, Copper |
Length | 31.8mm |
Width | 20.3mm |
Weight | 15.3gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power DC/DC Converter 4.5 ... 12V 5V 1A 5W | Distrelec |
DC/DC Converter Isolated 5V 5W | RS |
Dc-Dc Converter, 5V, 1A | Newark Electronics |
Power Supply | RS Americas |
DC-DC CONVERTER, 5V, 1A | element14 |
DC/DC-Wandler, 4,5-12 VDC, 5 W, 1 Ausgang, 5 VDC, 82 % Wirkungsgrad, TVN 5-0911WI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TVN 5-0911WI?
Additional datasheets, footprints and schematics for TVN 5-0911WI are listed on our Part Details page. You can also find images and similar parts to TVN 5-0911WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVN 5-0911WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVN 5-0911WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVN 5-0911WI fall under?
The TVN 5-0911WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TVN 5-0911WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVN 5-0911WI you can contact the distributor directly for product support, shipping queries etc.
Is the TVN 5-0911WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVN 5-0911WI have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TVN 5-0911WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVN 5-0911WI often in real-time on the comparison pages.
What if I can't find stock of TVN 5-0911WI?
You can fill out our help required form which you can use to request a quote for TVN 5-0911WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.