Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.58
3W, 11.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | 15 |
Output Current | 200mA |
Efficiency | 85% |
Package Style | SIP8, Copper |
Length | 21.8mm |
Width | 9.6mm |
Weight | 5.9gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated 15V 3W | RS |
Product Type: Dc/Dc | Newark Electronics |
Power Supply | RS Americas |
DC-DC CONVERTER, 15V, 0.2A | element14 |
DC/DC-Wandler, 18-36 VDC, 3 W, 1 Ausgang, 15 VDC, 85 % Wirkungsgrad, TVN 3-2413 | Buerklin |
Traco Power DC/DC Converter 18 ... 36V 15V 200mA 3W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TVN 3-2413?
Additional datasheets, footprints and schematics for TVN 3-2413 are listed on our Part Details page. You can also find images and similar parts to TVN 3-2413 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVN 3-2413 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVN 3-2413 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVN 3-2413 fall under?
The TVN 3-2413 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TVN 3-2413 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVN 3-2413 you can contact the distributor directly for product support, shipping queries etc.
Is the TVN 3-2413 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVN 3-2413 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Buerklin have stock available or on a lead time for TVN 3-2413.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVN 3-2413 often in real-time on the comparison pages.
What if I can't find stock of TVN 3-2413?
You can fill out our help required form which you can use to request a quote for TVN 3-2413 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.