Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.89
|
No stock
|
Buy Now | |
Sager
from US$44.75
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$45.53
|
7
in stock
|
Buy Now | |
element14
from US$46.78
|
7
in stock
|
Buy Now | |
Farnell
from US$39.30
|
7
in stock
|
Buy Now | |
RS Americas
from US$50.03
|
-
|
Buy Now | |
TRC Electronics
from US$48.68
|
-
|
Buy Now | |
Buerklin
from US$48.76
|
-
|
Buy Now |
5W, 10.2mm | |
Input Voltage | 18-75VDC |
Output Voltage | 12 |
Output Current | 416mA |
Efficiency | 86% |
Package Style | DIP24, Copper |
Length | 31.8mm |
Width | 20.3mm |
Weight | 15.3gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Dc-Dc Converter, 12V, 0.416A | Newark Electronics |
DC-DC CONVERTER, 12V, 0.416A | element14 |
DC/DC Converter Isolated 12V 5W | RS |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 75Vdc, Vout 12Vdc, I/O isolation 1500Vdc | TRACO Power TVN 5-4812WI | RS Americas |
DC-DC Converter PCB Mounting Wide 4:1 Input Voltage Range | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 5 W, 1 Ausgang, 12 VDC, 86 % Wirkungsgrad, TVN 5-4812WI | Buerklin |
Where can I find additional details, specifications and documents for a TVN 5-4812WI?
Additional datasheets, footprints and schematics for TVN 5-4812WI are listed on our Part Details page. You can also find images and similar parts to TVN 5-4812WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVN 5-4812WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVN 5-4812WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVN 5-4812WI fall under?
The TVN 5-4812WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TVN 5-4812WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVN 5-4812WI you can contact the distributor directly for product support, shipping queries etc.
Is the TVN 5-4812WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVN 5-4812WI have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TVN 5-4812WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVN 5-4812WI often in real-time on the comparison pages.
What if I can't find stock of TVN 5-4812WI?
You can fill out our help required form which you can use to request a quote for TVN 5-4812WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.