Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$165.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$165.34
|
4
in stock
|
Buy Now |
Meter Function | DC Current |
---|---|
Meter Range | 0µA to 100µA |
Panel Cutout Height | 55.88mm |
Panel Cutout Width | 57.15mm |
Scale Length | 83.06mm |
RoHS Compliant | No |
Dc Microammeter, Analog, 100Ua | Newark Electronics |
Where can I find additional details, specifications and documents for a TV3TUA100?
Additional datasheets, footprints and schematics for TV3TUA100 are listed on our Part Details page. You can also find images and similar parts to TV3TUA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TV3TUA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TV3TUA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TV3TUA100 fall under?
The TV3TUA100 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to TV3TUA100 when available in the Analog Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TV3TUA100 you can contact the distributor directly for product support, shipping queries etc.
Is the TV3TUA100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TV3TUA100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TV3TUA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TV3TUA100 often in real-time on the comparison pages.
What if I can't find stock of TV3TUA100?
You can fill out our help required form which you can use to request a quote for TV3TUA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.