Status: | Unknown |
---|---|
Series: | TTL to USB Interface |
RoHS: | Unknown |
Module Applications | Custom Application Design |
---|---|
Compliance Standard | CE FCC |
Supported Devices | FT232R |
Module Interface | USB |
Supply Voltage Min | 4.25V |
Supply Voltage Max | 5.25V |
Product Range | TTL to USB Interface |
SVHC | No SVHC (15-Jan-2019) |
Supply Voltage Range | 4.25V to 5.25V |
USB-serial TTL PCB,5V,FT232RQ,TTL-232R | RS |
Module: USB | Transfer Multisort Elektronik |
Module, Converter, Usb To Ttl Serial Uart, Ft232Rq | Newark Electronics |
MODULE, CONV, USB TO TTL SERIAL UART | element14 |
Where can I find additional details, specifications and documents for a TTL-232R-5V-PCB?
Additional datasheets, footprints and schematics for TTL-232R-5V-PCB are listed on our Part Details page. You can also find images and similar parts to TTL-232R-5V-PCB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TTL-232R-5V-PCB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TTL-232R-5V-PCB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TTL-232R-5V-PCB fall under?
The TTL-232R-5V-PCB is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to TTL-232R-5V-PCB when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TTL-232R-5V-PCB you can contact the distributor directly for product support, shipping queries etc.
Is the TTL-232R-5V-PCB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TTL-232R-5V-PCB have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TTL-232R-5V-PCB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TTL-232R-5V-PCB often in real-time on the comparison pages.
What if I can't find stock of TTL-232R-5V-PCB?
You can fill out our help required form which you can use to request a quote for TTL-232R-5V-PCB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.