Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$186.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$190.19
|
40
in stock
|
Buy Now | |
element14
from US$199.52
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$197.61
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$192.00
|
3
in stock
|
Buy Now | |
RS
from US$224.19
|
2
in stock
|
Buy Now | |
Future Electronics
from US$186.29
|
-
|
Buy Now | |
Avnet America
from US$219.25
|
-
|
Buy Now |
SCR Module Type | Series Connected - SCR / Diode |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.6kV |
Gate Trigger Current Max Igt | 200mA |
Current It av | 330A |
On State RMS Current IT(rms) | 520A |
Peak Non Rep Surge Current Itsm 50Hz | 12.5kA |
Holding Current Max Ih | 300mA |
Gate Trigger Voltage Max Vgt | 2V |
Operating Temperature Max | 130°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
THYRISTOR MODULE, 1.6KV, 330A, MODULE | element14 |
Thyristor Diode Module, 1.6Kv, 330A | Newark Electronics |
Infineon Thyristor TT330N16KOFHPSA2 | RS |
Thyrsitor SCR Module Series 1.6k V 520 A Series Connection Surface Mount Module | Future Electronics |
Thyristors / Triacs | Avnet America |
Where can I find additional details, specifications and documents for a TT330N16KOFHPSA2?
Additional datasheets, footprints and schematics for TT330N16KOFHPSA2 are listed on our Part Details page. You can also find images and similar parts to TT330N16KOFHPSA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TT330N16KOFHPSA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TT330N16KOFHPSA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TT330N16KOFHPSA2 fall under?
The TT330N16KOFHPSA2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to TT330N16KOFHPSA2 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TT330N16KOFHPSA2 you can contact the distributor directly for product support, shipping queries etc.
Is the TT330N16KOFHPSA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TT330N16KOFHPSA2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for TT330N16KOFHPSA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TT330N16KOFHPSA2 often in real-time on the comparison pages.
What if I can't find stock of TT330N16KOFHPSA2?
You can fill out our help required form which you can use to request a quote for TT330N16KOFHPSA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.