Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Series Connected - SCRs |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 2.2kV |
Gate Trigger Current Max Igt | 200mA |
Current It av | 215A |
On State RMS Current IT(rms) | 410A |
Peak Non Rep Surge Current Itsm 50Hz | 7kA |
Holding Current Max Ih | 300mA |
Gate Trigger Voltage Max Vgt | 2V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Thyristor Diode Module, 2.2Kv, 215A | Newark Electronics |
THYRISTOR DIODE MODULE, 2.2KV, 215A | element14 |
THYR / DIODE MODULE DK | Avnet America |
Where can I find additional details, specifications and documents for a TT215N22KOFHPSA1?
Additional datasheets, footprints and schematics for TT215N22KOFHPSA1 are listed on our Part Details page. You can also find images and similar parts to TT215N22KOFHPSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TT215N22KOFHPSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TT215N22KOFHPSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TT215N22KOFHPSA1 fall under?
The TT215N22KOFHPSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to TT215N22KOFHPSA1 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TT215N22KOFHPSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TT215N22KOFHPSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TT215N22KOFHPSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for TT215N22KOFHPSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TT215N22KOFHPSA1 often in real-time on the comparison pages.
What if I can't find stock of TT215N22KOFHPSA1?
You can fill out our help required form which you can use to request a quote for TT215N22KOFHPSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.