Status: | Active |
---|---|
Series: | TSX922 |
RoHS: | Compliant |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
1,465
in stock
|
Buy Now | |
element14
from US$1.30
|
1,465
in stock
|
Buy Now | |
Farnell
from US$1.21
|
1,465
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Rail-to-rail input and output |
Wide supply voltage: 4 V - 16 V |
Gain bandwidth product: 10 MHz typ at 16 V |
Low power consumption: 2.8 mA typ per amplifier at 16 V |
Unity gain stable |
Low input bias current: 10 pA typ |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40 °C to 125 °C |
Automotive qualification |
Product Specifications |
---|
DS9502 10 MHz rail-to-rail CMOS 16 V operational amplifiers |
Application Notes |
---|
AN4708 Signal conditioning for shock sensors |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Operational Amplifier, Dual, 10 Mhz, 2, 17.7 V/ S, 4V To 16V, Mini Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TSX922IST | Newark Electronics |
OP-AMP, DUAL, 10MHZ, 17.7V/US, MINISOIC8 | element14 |
Dual Op Amp 10MHz RRI/O 16V MSOP8 | RS |
TSX922 Series 16 V 10 MHz Rail to Rail CMOS SMT Operational Amplifier - MSOIC-8 | Future Electronics |
OP Amp Dual GP R-R I/O 16V 8-Pin Mini-SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSX922IST?
Additional datasheets, footprints and schematics for TSX922IST are listed on our Part Details page. You can also find images and similar parts to TSX922IST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX922IST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX922IST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX922IST fall under?
The TSX922IST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Rail-to-Rail Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSX922IST when available in the Rail-to-Rail Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX922IST you can contact the distributor directly for product support, shipping queries etc.
Is the TSX922IST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSX922IST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TSX922IST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX922IST often in real-time on the comparison pages.
What if I can't find stock of TSX922IST?
You can fill out our help required form which you can use to request a quote for TSX922IST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.