Status: | Active |
---|---|
Series: | TSX562 |
RoHS: | Compliant |
Low power consumption: 235 µA typ. at 5 V |
Supply voltage: 3 V to 16 V |
Gain bandwidth product: 900 kHz typ. |
Low offset voltage “A” version: 600 µV max. Standard version: 1 mV max. |
“A” version: 600 µV max. |
Standard version: 1 mV max. |
Low input bias current: 1 pA typ. |
High tolerance to ESD: 4 kV |
Wide temperature range: -40 to 125 °C |
Automotive qualification |
Tiny packages available: SOT23-5, DFN8 2 mm x 2 mm, MiniSO8, QFN16 3 mm x 3 mm, and TSSOP14 |
Product Specifications |
---|
DS9079 Micropower, wide bandwidth (900 kHz), 16 V CMOS operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Dual GP R-R I/P 16V 8-Pin Mini-SO T/R | Avnet America |
OP-AMP, DUAL, 900KHZ, 1.1V/US, MINISOIC8 | Farnell |
Where can I find additional details, specifications and documents for a TSX562IYST?
Additional datasheets, footprints and schematics for TSX562IYST are listed on our Part Details page. You can also find images and similar parts to TSX562IYST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX562IYST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX562IYST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX562IYST fall under?
The TSX562IYST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSX562IYST when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX562IYST you can contact the distributor directly for product support, shipping queries etc.
Is the TSX562IYST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSX562IYST have stock available?
Authorised distributors including Chip One Stop, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for TSX562IYST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX562IYST often in real-time on the comparison pages.
What if I can't find stock of TSX562IYST?
You can fill out our help required form which you can use to request a quote for TSX562IYST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.