TSV854AIPT Operational Amplifiers (Op Amps) by STMicroelectronics

Low-power (180uA), general-purpose 5V Bipolar Op Amps, GBP=1.3MHz, small offset, quad

Status: Active
Series: TSV854A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSV85x, TSV85xA series of single, dual, and quad operational amplifiers offer low voltage operation with a rail-to-rail output swing. The TSV85x, TSV85xA series outperforms the industry standard LMV321, proposing lower supply voltage capability, enhanced input offset voltage, and smaller packages. The devices are offered with either industry standard pinouts or with a power-saving shutdown feature that reduces the supply current to a maximum of 50 nA at 25 °C. The wide temperature range, high ESD tolerance, and automotive grade qualification ease the use in harsh automotive applications.

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$0.51
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.13
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low power consumption: 180 μA max at 5 V
Low power shutdown mode: 50 nA max
Low offset voltage: 0.8 mV max at 25 °C
Tiny packages
Extended temperature range: -40 °C to 125 °C
Low supply voltage: 2.3 V - 5.5 V
Gain bandwidth product: 1.3 MHz
Automotive qualification

Resources








Alternative Descriptions

TSV854A Series 5.5 V 1.3 MHz General Purpose Operational Amplifier - TSSOP-24 | Future Electronics
OP Amp Quad GP R-R O/P 5.5V 14-Pin TSSOP T/R | Avnet America
OP AMP, QUAD, 5.5V, 1.3MHZ, 2MV, 14TSSOP | Farnell
Signal Conditioning And Supply M |Stmicroelectronics TSV854AIPT | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSV854AIPT?

Additional datasheets, footprints and schematics for TSV854AIPT are listed on our Part Details page. You can also find images and similar parts to TSV854AIPT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSV854AIPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV854AIPT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSV854AIPT fall under?

The TSV854AIPT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TSV854AIPT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSV854AIPT you can contact the distributor directly for product support, shipping queries etc.

Is the TSV854AIPT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TSV854AIPT have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for TSV854AIPT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSV854AIPT often in real-time on the comparison pages.

What if I can't find stock of TSV854AIPT?

You can fill out our help required form which you can use to request a quote for TSV854AIPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay