TSV631AICT Operational Amplifiers (Op Amps) by STMicroelectronics

Rail-to-rail input/output 5V CMOS Op-Amp, micro-power (60uA), GBP=880kHz, small offset, single

Status: Active
Series: TSV631A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSV630 and TSV631 devices are single operational amplifiers offering low voltage, low power operation, and rail-to-rail input and output. These devices have a very low input bias current and a low offset voltage making them ideal for applications that require precision. They can operate at power supplies ranging from 1.5 V to 5.5 V, and are therefore very suitable for battery-powered devices, extending battery life. These op-amps feature an excellent speed/power consumption ratio, offering an 880 kHz gain bandwidth while consuming only 60 µA at a 5 V supply voltage. They are unity gain stable for capacitive loads up to 100 pF. The devices are internally adjusted to provide very narrow dispersion of AC and DC parameters. The TSV630 provides a shutdown function. All devices are offered in micropackages and are guaranteed for industrial temperature ranges from -40 ° C to 125 ° C. These features combined make the TSV630 and TSV631 ideal for sensor interfaces, battery-supplied and portable applications, as well as active filtering.

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.50
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.54
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low offset voltage: 500 µV max (A version)
Low power consumption: 60 µA typ at 5 V
Low supply voltage: 1.5 V - 5.5 V
Gain bandwidth product: 880 kHz typ
Unity gain stability
Low power shutdown mode: 5 nA typ
High output current: 63 mA at VCC = 5 V
Low input bias current: 1 pA typ
Rail-to-rail input and output
Extended temperature range: -40 °C to 125 °C
Automotive qualification

Alternative Descriptions

SOT 323 5LDS | Future Electronics
OP Amp Single GP R-R I/O 5.5V 5-Pin SC-70 T/R | Avnet America
IC, OP AMP RRIO SGL LV LP SC70-5 | Farnell
Signal Conditioning And Supply M |Stmicroelectronics TSV631AICT | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSV631AICT?

Additional datasheets, footprints and schematics for TSV631AICT are listed on our Part Details page. You can also find images and similar parts to TSV631AICT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSV631AICT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV631AICT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSV631AICT fall under?

The TSV631AICT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).

Can I view similar or alternative parts?

You can view similar parts to TSV631AICT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSV631AICT you can contact the distributor directly for product support, shipping queries etc.

Is the TSV631AICT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TSV631AICT have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for TSV631AICT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSV631AICT often in real-time on the comparison pages.

What if I can't find stock of TSV631AICT?

You can fill out our help required form which you can use to request a quote for TSV631AICT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay