TSV6293AIST Operational Amplifiers (Op Amps) by STMicroelectronics

Rail-to-rail input/output 5V CMOS Op-Amps, micro-power (29uA), GBP=1.3MHz, small offset, dual with standby

Status: Active
Series: TSV6293A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSV6292, TSV6293, TSV6294 and TSV6295 dual and quad operational amplifiers offer a high bandwidth of 1.3 MHz while consuming only 29 μA. They must be used in a gain configuration (equal or above +4 or -3). The TSV629x series features low voltage, low power operation and rail-to-rail input and output. The devices also offer an ultra-low input bias current and low input offset voltage. The TSV6293 (dual) and TSV6295 (quad) have two shutdown pins for reduced power consumption. These features make the TSV629x family ideal for sensor interfaces, battery supplied and portable applications, as well as active filtering.

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
4,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.76
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.80
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

EMI hardened operational amplifiers
Micropackages: MiniSO-8, SOT23-8, MiniSO-10, TSSOP14, TSSOP16
Extended temperature range: -40 to +125° C
High tolerance to ESD: 4 kV HBM
Good accuracy: 800 μV max (A version)
Low power shutdown mode: 5 nA typ
Rail-to-rail input and output
Low supply voltage: 1.5 – 5.5 V
Low power consumption: 29 μA typ, 36 μA max
Stable when used in gain configuration
Low input bias current: 1 pA typ
High gain bandwidth product: 1.3 MHz typ

Resources








Alternative Descriptions

OP Amp Dual GP R-R I/O 5.5V 10-Pin MSOP T/R | Avnet Silica
TSV6293A Series 5.5 V 1.3 MHz Rail-to-Rail CMOS Operational Amplifier - MSOIC-10 | Future Electronics
OP AMP, RRIO, 1.3MHZ, L OFFSET, 10 | Farnell
Signal Conditioning And Supply M |Stmicroelectronics TSV6293AIST | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSV6293AIST?

Additional datasheets, footprints and schematics for TSV6293AIST are listed on our Part Details page. You can also find images and similar parts to TSV6293AIST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSV6293AIST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV6293AIST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSV6293AIST fall under?

The TSV6293AIST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).

Can I view similar or alternative parts?

You can view similar parts to TSV6293AIST when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSV6293AIST you can contact the distributor directly for product support, shipping queries etc.

Is the TSV6293AIST RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TSV6293AIST have stock available?

Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for TSV6293AIST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSV6293AIST often in real-time on the comparison pages.

What if I can't find stock of TSV6293AIST?

You can fill out our help required form which you can use to request a quote for TSV6293AIST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay