Status: | Active |
---|---|
Series: | TSV622A |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
7,790
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
240
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Rail-to-rail input and output |
Low power consumption: 29 μA typ, 36 μA max |
Low supply voltage: 1.5 – 5.5 V |
Gain bandwidth product: 420 kHz typ |
Unity gain stable on 100 pF capacitor |
Low power shutdown mode: 5 nA typ |
Good accuracy: 800 μV max (A version) |
Low input bias current: 1 pA typ |
EMI hardened operational amplifiers |
Product Specifications |
---|
DS6264 Rail-to-rail input/output, 29 µA, 420 kHz CMOS operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSV622A Series 5.5 V 420 kHz Rail to Rail SMT Operational Amplifier - MSOP-8 | Future Electronics |
TSV622AIST,Op Amp,dual,CMOS,R-R 5.5V | RS |
OP Amp Dual GP R-R I/O 5.5V 8-Pin MSOP T/R | Avnet America |
OP AMP, RRIO, 420KHZ, L OFFSET, 8MSOP | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics TSV622AIST | Newark Electronics |
Where can I find additional details, specifications and documents for a TSV622AIST?
Additional datasheets, footprints and schematics for TSV622AIST are listed on our Part Details page. You can also find images and similar parts to TSV622AIST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV622AIST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV622AIST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV622AIST fall under?
The TSV622AIST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV622AIST when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV622AIST you can contact the distributor directly for product support, shipping queries etc.
Is the TSV622AIST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV622AIST have stock available?
Authorised distributors including Chip One Stop, Future Electronics, RS, Avnet America and Farnell have stock available or on a lead time for TSV622AIST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV622AIST often in real-time on the comparison pages.
What if I can't find stock of TSV622AIST?
You can fill out our help required form which you can use to request a quote for TSV622AIST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.