Status: | Unknown |
---|---|
Series: | TSSP77P38 |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.32
|
3,553
in stock
|
Buy Now | |
RS
from US$0.65
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
element14
from US$1.06
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Farnell
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Up to 2 m for proximity sensing |
Very low supply current |
Photo detector and preamplifier in one package |
Application Notes |
---|
Application Note |
Datasheet |
---|
TSSP77P38 |
General Information |
---|
Application Overview |
General Overview |
Conventions Used |
Window Size |
Mechanical Design Notes |
Disturbance Sources |
Circuit Description |
Instructions |
---|
Data Formats |
Assembly Instructions |
Markings |
---|
Markings |
Ordering Info |
---|
SMD Tape and Reel |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-72 hours |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Vishay Proximity Sensor, 38kHz, 950nm, 2m | Distrelec |
IR RECEIVER | RS |
Ir Receiver, 38Khz, 40M, 0.2Mw/M2, Smd | Newark Electronics |
IR Remote Receiver 38KHz 40m 4-Pin SMD T/R | Avnet America |
IR SOR IC 38KHZ -E3 | TTI Europe |
IR RECEIVER, 40M, 0.2MW/M2, TOP/SIDE SMD | Farnell |
Where can I find additional details, specifications and documents for a TSSP77P38TR?
Additional datasheets, footprints and schematics for TSSP77P38TR are listed on our Part Details page. You can also find images and similar parts to TSSP77P38TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSSP77P38TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSSP77P38TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSSP77P38TR fall under?
The TSSP77P38TR is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.
Can I view similar or alternative parts?
You can view similar parts to TSSP77P38TR when available in the Infrared Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSSP77P38TR you can contact the distributor directly for product support, shipping queries etc.
Is the TSSP77P38TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TSSP77P38TR have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TSSP77P38TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSSP77P38TR often in real-time on the comparison pages.
What if I can't find stock of TSSP77P38TR?
You can fill out our help required form which you can use to request a quote for TSSP77P38TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.