Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.60
Input Voltage | 2.5-5.5VDC |
---|---|
Output Voltage | 0.6 |
Output Current | 3000mA |
Efficiency | 95% |
Package Style | Open frame |
Length | 6mm |
Width | 9.4mm |
15.5mm | |
Weight | 1.7gg |
country of origin | TW |
ESD Sensitive | No |
Product Type: Pol | Newark Electronics |
Power Supply | RS Americas |
DC-DC Converter Angular Pins Switching Regulator | TRC Electronics |
DC/DC-Wandler, 2,5-5,5 VDC, 10 W, 1 Ausgang, 3,3 VDC, 95 % Wirkungsgrad, TSR 3-0533A | Buerklin |
Traco Power Step-Down Switching Regulator | Distrelec |
Non-Isolated DC/DC Converters | Sager |
DC-DC CONVERTER, 0.6-3.3V, 3A | Farnell |
Where can I find additional details, specifications and documents for a TSR 3-0533A?
Additional datasheets, footprints and schematics for TSR 3-0533A are listed on our Part Details page. You can also find images and similar parts to TSR 3-0533A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 3-0533A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 3-0533A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 3-0533A fall under?
The TSR 3-0533A is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 3-0533A when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 3-0533A you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 3-0533A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 3-0533A have stock available?
Authorised distributors including Newark Electronics, RS Americas, TRC Electronics, Buerklin and Distrelec have stock available or on a lead time for TSR 3-0533A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 3-0533A often in real-time on the comparison pages.
What if I can't find stock of TSR 3-0533A?
You can fill out our help required form which you can use to request a quote for TSR 3-0533A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.