Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.50
|
216
in stock
|
Buy Now | |
Sager
from US$3.22
|
1,348
in stock
|
Buy Now | |
TRC Electronics
from US$3.07
|
1,000
in stock
|
Buy Now | |
SOS electronic
from US$2.26
|
731
in stock
|
Buy Now | |
Farnell
from US$3.51
|
538
in stock
|
Buy Now | |
element14
from US$3.57
|
533
in stock
|
Buy Now | |
Conrad
from US$5.82
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$2.72
|
1
in stock
|
Buy Now | |
RS Americas
from US$3.41
|
-
|
Buy Now | |
Buerklin
from US$2.83
|
-
|
Buy Now | |
Distrelec
from US$3.08
|
-
|
Buy Now |
Input Voltage | Jun-36VDC |
---|---|
Output Voltage | 3.3 |
Output Current | 1000mA |
Efficiency | 88% |
Package Style | Plastic (UL 94 V-0 rated) |
Length | 11.6mm |
Width | 7.5mm |
10.2mm | |
Weight | 1.6gg |
country of origin | CN |
ESD Sensitive | No |
Non-Isolated DC/DC Converters 6-36Vin 3.3Vout 1A SIP Non-Iso | Sager |
1 Amp POL Converter SIP-3 | TRC Electronics |
Non-Isolated DC/DC Converter 3,3W 6-36V/3,3V 1A SIP3 | SOS electronic |
DC-DC CONVERTER, 3.3V, 1A | Farnell |
Switching Regulator 6-36Vin 3.3Vout 1A | RS |
Connection (components): Solder pins | Conrad |
Pol Dc To Dc Converter, 3.3V, 1A | Newark Electronics |
DC-DC Converter, SIP-3, 1W, 3.3V, 1A, 6-36V In, TSR 1E Series | TRACO Power TSR 1-2433E | RS Americas |
DC/DC-Wandler, 6-36 VDC, 1 Ausgang, 3,3 VDC, 88 % Wirkungsgrad, TSR 1-2433E | Buerklin |
Traco Power Switching Regulator, Step-Down, 6 ... 36V, 3.3V, 1A, SIP-3 | Distrelec |
Where can I find additional details, specifications and documents for a TSR 1-2433E?
Additional datasheets, footprints and schematics for TSR 1-2433E are listed on our Part Details page. You can also find images and similar parts to TSR 1-2433E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSR 1-2433E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSR 1-2433E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSR 1-2433E fall under?
The TSR 1-2433E is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSR 1-2433E when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSR 1-2433E you can contact the distributor directly for product support, shipping queries etc.
Is the TSR 1-2433E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSR 1-2433E have stock available?
Authorised distributors including Sager, TRC Electronics, SOS electronic, Farnell and element14 have stock available or on a lead time for TSR 1-2433E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSR 1-2433E often in real-time on the comparison pages.
What if I can't find stock of TSR 1-2433E?
You can fill out our help required form which you can use to request a quote for TSR 1-2433E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.