Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$239.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$293.46
|
No stock
|
Buy Now | |
Sager
from US$267.58
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$239.62
|
10
in stock
|
Buy Now | |
RS Americas
from US$320.44
|
-
|
Buy Now | |
element14
from US$375.36
|
-
|
Buy Now | |
TRC Electronics
from US$268.58
|
-
|
Buy Now | |
Buerklin
from US$240.45
|
-
|
Buy Now | |
Farnell
from US$285.81
|
-
|
Buy Now |
Length | 110mm |
---|---|
Width | 54mm |
110mm | |
Weight | 510gg |
country of origin | CN |
ESD Sensitive | No |
Battery Chargers Product Type: AC/DC | Sager |
Batt Ctrl Module, Power Supply, 48Vdc | Newark Electronics |
Battery Controller Module 48V 12.5A 600W | RS |
Power Supply | RS Americas |
Battery Control Module | TRC Electronics |
Stromversorgung, 48 bis 56 VDC, 12.5 A, 600 W, TSP-BCM48A | Buerklin |
BATTERY CTRL MODULE, 48V, POWER SUPPLY | Farnell |
Where can I find additional details, specifications and documents for a TSP-BCM48A?
Additional datasheets, footprints and schematics for TSP-BCM48A are listed on our Part Details page. You can also find images and similar parts to TSP-BCM48A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP-BCM48A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP-BCM48A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP-BCM48A fall under?
The TSP-BCM48A is listed under Function Module.
Can I view similar or alternative parts?
You can view similar parts to TSP-BCM48A when available in the Function Module range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP-BCM48A you can contact the distributor directly for product support, shipping queries etc.
Is the TSP-BCM48A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP-BCM48A have stock available?
Authorised distributors including Sager, Newark Electronics, RS, RS Americas and element14 have stock available or on a lead time for TSP-BCM48A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP-BCM48A often in real-time on the comparison pages.
What if I can't find stock of TSP-BCM48A?
You can fill out our help required form which you can use to request a quote for TSP-BCM48A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.