Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$145.31
Length | 230mm |
---|---|
Width | 157mm |
110mm | |
Weight | 1200gg |
country of origin | CN |
ESD Sensitive | No |
Installation Rack sans Battery | TRC Electronics |
Installation Rack, Battery Ctrl Module Rohs Compliant: Yes |Traco Power TSP-BAT24-120 KIT | Newark Electronics |
INSTALLATION RACK, BATTERY CTRL MODULE | element14 |
Power Supply | RS Americas |
Battery Enclosures | Sager |
Where can I find additional details, specifications and documents for a TSP-BAT24-120 KIT?
Additional datasheets, footprints and schematics for TSP-BAT24-120 KIT are listed on our Part Details page. You can also find images and similar parts to TSP-BAT24-120 KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSP-BAT24-120 KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSP-BAT24-120 KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSP-BAT24-120 KIT fall under?
The TSP-BAT24-120 KIT is listed under Battery Pack.
Can I view similar or alternative parts?
You can view similar parts to TSP-BAT24-120 KIT when available in the Battery Pack range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSP-BAT24-120 KIT you can contact the distributor directly for product support, shipping queries etc.
Is the TSP-BAT24-120 KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSP-BAT24-120 KIT have stock available?
Authorised distributors including TRC Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for TSP-BAT24-120 KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSP-BAT24-120 KIT often in real-time on the comparison pages.
What if I can't find stock of TSP-BAT24-120 KIT?
You can fill out our help required form which you can use to request a quote for TSP-BAT24-120 KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.