Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 40m |
Directivity | 50° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 700µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Smd Ir Receiver 38Khz Side View |Vishay TSOP6338TR | Newark Electronics |
IR Sensor IC 38kHz -e3 | Future Electronics |
IR Remote Receiver 38KHz 40m 4-Pin SMD T/R | Avnet America |
IR SOR 38KHZ SMD | TTI Europe |
IR RECEIVER, 40M, 0.2MW/M2, TOP/SIDE SMD | Farnell |
Where can I find additional details, specifications and documents for a TSOP6338TR?
Additional datasheets, footprints and schematics for TSOP6338TR are listed on our Part Details page. You can also find images and similar parts to TSOP6338TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP6338TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP6338TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP6338TR fall under?
The TSOP6338TR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP6338TR when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP6338TR you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP6338TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP6338TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for TSOP6338TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP6338TR often in real-time on the comparison pages.
What if I can't find stock of TSOP6338TR?
You can fill out our help required form which you can use to request a quote for TSOP6338TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.