Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
1,185
in stock
|
Buy Now | |
Farnell
from US$0.84
|
838
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
506
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
-
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
element14
from US$0.88
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Carrier Frequency | 40kHz |
---|---|
Transmission Range | 40m |
Directivity | 50° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 950µA |
RoHS Compliant | Yes |
IR Sensor IC 40kHz -e3 | RS |
IR RECEIVER, 40M, 0.2MW/M2, TOP/SIDE SMD | Farnell |
Integrated IR receiver | Transfer Multisort Elektronik |
Ir Receiver, 40M, 950Nm, Smd | Newark Electronics |
40 kHz 40 m 2.5-5.5 V SMT IR Receiver Module for Remote Control System | Future Electronics |
IR Remote Receiver 40KHz 40m 4-Pin SMD T/R | Avnet America |
IR RECEIVER 40 KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP6240TT?
Additional datasheets, footprints and schematics for TSOP6240TT are listed on our Part Details page. You can also find images and similar parts to TSOP6240TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP6240TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP6240TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP6240TT fall under?
The TSOP6240TT is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.
Can I view similar or alternative parts?
You can view similar parts to TSOP6240TT when available in the Infrared Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP6240TT you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP6240TT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TSOP6240TT have stock available?
Authorised distributors including RS, Farnell, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for TSOP6240TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP6240TT often in real-time on the comparison pages.
What if I can't find stock of TSOP6240TT?
You can fill out our help required form which you can use to request a quote for TSOP6240TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.