Status: | Unknown |
---|---|
Series: | TSOP62 Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
4,180
in stock
|
Buy Now | |
Rutronik
from US$0.43
|
10,710
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
2,380
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
1,530
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
1,236
in stock
|
Buy Now | |
element14
from US$0.87
|
1,072
in stock
|
Buy Now | |
Farnell
from US$0.83
|
1,072
in stock
|
Buy Now | |
Kruse
-
|
19,040
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 40m |
Directivity | 50° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 800µA |
Product Range | TSOP62 Series |
SVHC | No SVHC (15-Jan-2019) |
IR-RECEIVER-MODUL 38KHZ TOPVIEW | Rutronik |
IR Remote Receiver 38KHz 40m | RS |
38 kHz 40 m 2.5-5.5 V SMT IR Receiver Module for Remote Control System | Future Electronics |
Ir Receiver, 40M, 0.2Mw/M2, Top/Side Smd | Newark Electronics |
IR RECEIVER, 40M, 0.2MW/M2, TOP/SIDE SMD | element14 |
IC SEN OPT IR TSOP6238 SMD-4 | Kruse |
IR Remote Receiver 38KHz 40m 4-Pin SMD T/R | Avnet America |
TSOP6238TT,38kHz IR Receiver +/-50deg,40m Range,2.5V - 5V, SMT,7.5 x 5.3 x 4mm | Siliconix / Vishay TSOP6238TT | RS Americas |
IR RECEIVER 38 KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP6238TT?
Additional datasheets, footprints and schematics for TSOP6238TT are listed on our Part Details page. You can also find images and similar parts to TSOP6238TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP6238TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP6238TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP6238TT fall under?
The TSOP6238TT is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to TSOP6238TT when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP6238TT you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP6238TT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP6238TT have stock available?
Authorised distributors including Rutronik, RS, Future Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for TSOP6238TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP6238TT often in real-time on the comparison pages.
What if I can't find stock of TSOP6238TT?
You can fill out our help required form which you can use to request a quote for TSOP6238TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.