Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
20
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
7,920
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
1,620
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
276
in stock
|
Buy Now | |
Farnell
from US$0.60
|
253
in stock
|
Buy Now | |
element14
from US$0.63
|
253
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
90
in stock
|
Buy Now | |
Schukat Electronic
from US$0.32
|
60
in stock
|
Buy Now | |
EBV Elektronik
-
|
90
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Carrier Frequency | 40kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 950µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Current If | 5mA |
Forward Current If Max | 5mA |
No. of Pins | 3Pins |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Viewing Angle | 45° |
IR RECEIVER 40 KHZ | TTI Europe |
Integrated IR receiver | Transfer Multisort Elektronik |
Infrared Receiver, Remote Control, 40 Khz, 45M, 45 , 2.7 V, 5.5 V, 950 A Rohs Compliant: Yes |Vishay TSOP4840 | Newark Electronics |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | Farnell |
IR-RECEIVER-MODUL 40KHZ 5V 1KBI | Rutronik |
IR-Receiver/Demodulator 40kHz | Schukat Electronic |
IR Receiver Module, Remote Sys 40KHz 45m | RS |
IR Remote Receiver 40KHz 45m 3-Pin | EBV Elektronik |
40 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics |
DIODE, IR EMITTING,40 KHZ, ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C | Vishay / Small Signal & Opto Products (SSP) TSOP4840 | RS Americas |
Where can I find additional details, specifications and documents for a TSOP4840?
Additional datasheets, footprints and schematics for TSOP4840 are listed on our Part Details page. You can also find images and similar parts to TSOP4840 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP4840 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP4840 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP4840 fall under?
The TSOP4840 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP4840 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP4840 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP4840 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP4840 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, Farnell and element14 have stock available or on a lead time for TSOP4840.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP4840 often in real-time on the comparison pages.
What if I can't find stock of TSOP4840?
You can fill out our help required form which you can use to request a quote for TSOP4840 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.