Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 30m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Ir Receiver, 30M, 950Nm, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a TSOP4038?
Additional datasheets, footprints and schematics for TSOP4038 are listed on our Part Details page. You can also find images and similar parts to TSOP4038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP4038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP4038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP4038 fall under?
The TSOP4038 is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.
Can I view similar or alternative parts?
You can view similar parts to TSOP4038 when available in the Infrared Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP4038 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP4038 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TSOP4038 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TSOP4038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP4038 often in real-time on the comparison pages.
What if I can't find stock of TSOP4038?
You can fill out our help required form which you can use to request a quote for TSOP4038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.