Status: | Unknown |
---|---|
Series: | TSOP Series |
RoHS: | Unknown |
Carrier Frequency | 36kHz |
---|---|
Transmission Range | 24m |
Directivity | 75° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 450µA |
Product Range | TSOP Series |
RoHS Compliant | No |
Ir Sensor Ic 36Khz, E3 |Vishay TSOP37236HTT1 | Newark Electronics |
IR Remote Receiver 36KHz 45m 8-Pin SMD T/R | Avnet America |
IR RECEIVER MODULE 36KHZ SMD | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP37236HTT1.?
Additional datasheets, footprints and schematics for TSOP37236HTT1. are listed on our Part Details page. You can also find images and similar parts to TSOP37236HTT1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP37236HTT1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP37236HTT1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP37236HTT1. fall under?
The TSOP37236HTT1. is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.
Can I view similar or alternative parts?
You can view similar parts to TSOP37236HTT1. when available in the Infrared Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP37236HTT1. you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP37236HTT1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP37236HTT1. have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for TSOP37236HTT1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP37236HTT1. often in real-time on the comparison pages.
What if I can't find stock of TSOP37236HTT1.?
You can fill out our help required form which you can use to request a quote for TSOP37236HTT1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.