TSOP34830 Infrared Products by Vishay Intertechnology

IR RECEIVER, 45M, 950NM, SIP

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Newark
Newark
from US$0.57
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.28
810
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.38
627
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.28
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Carrier Frequency 30kHz
Transmission Range 45m
Directivity 45°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 450µA
RoHS Compliant Yes

Alternative Descriptions

IR-RECEIVER-MODUL 33KHZ 3V 1KBI | Rutronik
Integrated IR receiver | Transfer Multisort Elektronik
Ir Receiver, 45M, 950Nm, Sip | Newark Electronics
IR Remote Receiver 30KHz 45m 3-Pin | Avnet America
IR RECEIVER 30 KHZ | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP34830?

Additional datasheets, footprints and schematics for TSOP34830 are listed on our Part Details page. You can also find images and similar parts to TSOP34830 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP34830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP34830 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP34830 fall under?

The TSOP34830 is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.

Can I view similar or alternative parts?

You can view similar parts to TSOP34830 when available in the Infrared Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP34830 you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP34830 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TSOP34830 have stock available?

Authorised distributors including Rutronik, Transfer Multisort Elektronik, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for TSOP34830.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP34830 often in real-time on the comparison pages.

What if I can't find stock of TSOP34830?

You can fill out our help required form which you can use to request a quote for TSOP34830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay