Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
No stock
|
Buy Now | |
element14
from US$0.58
|
1,638
in stock
|
Buy Now | |
Farnell
from US$0.55
|
1,638
in stock
|
Buy Now | |
Micros
from US$0.33
|
944
in stock
|
Buy Now | |
Schukat Electronic
from US$0.32
|
570
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
97
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,350
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now |
Carrier Frequency | 36kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 950µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 5.6mm |
External Length / Height | 6.95mm |
External Width | 6mm |
Lead Length | 23.55mm |
Operating Frequency | 36kHz |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | element14 |
IR-Receiver/Demodulator 36kHz | Schukat Electronic |
Ir Receiver, 45M, 0.12Mw/M2, Side Th | Newark Electronics |
IR Remote Receiver 36KHz 45m 3-Pin | EBV Elektronik |
IR-RECEIVER-MODUL 36KHZ | Rutronik |
IR Receiver Module 36KHz 45m EMI 3-Pin | RS |
36 kHz 45 m 2.5-5.5 V Through Hole IR Receiver Module for Remote Control System | Future Electronics |
DIODE, IR EMITTING,36 KHZ, ANGLE OF HALF TRANSMISSION DISTANCE +/-45DEG/C | Vishay / Small Signal & Opto Products (SSP) TSOP2236 | RS Americas |
IR RECEIVER 36 KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP2236?
Additional datasheets, footprints and schematics for TSOP2236 are listed on our Part Details page. You can also find images and similar parts to TSOP2236 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP2236 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP2236 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP2236 fall under?
The TSOP2236 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP2236 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP2236 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP2236 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP2236 have stock available?
Authorised distributors including element14, Farnell, Micros, Schukat Electronic and Newark Electronics have stock available or on a lead time for TSOP2236.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP2236 often in real-time on the comparison pages.
What if I can't find stock of TSOP2236?
You can fill out our help required form which you can use to request a quote for TSOP2236 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.