Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 50kHz |
---|---|
Transmission Range | 20m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 700µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
IR Sensor IC 38kHz -e3 | RS |
Infrared Receiver, Remote Control, 50 Khz, 20M, 45 , 2.5 V, 5.5 V, 700 A Rohs Compliant: Yes |Vishay TSMP58138 | Newark Electronics |
IR RECEIVER, 20M, 1MW/M2, SIDE VIEW TH | element14 |
Where can I find additional details, specifications and documents for a TSMP58138?
Additional datasheets, footprints and schematics for TSMP58138 are listed on our Part Details page. You can also find images and similar parts to TSMP58138 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSMP58138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSMP58138 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSMP58138 fall under?
The TSMP58138 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSMP58138 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSMP58138 you can contact the distributor directly for product support, shipping queries etc.
Is the TSMP58138 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSMP58138 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSMP58138.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSMP58138 often in real-time on the comparison pages.
What if I can't find stock of TSMP58138?
You can fill out our help required form which you can use to request a quote for TSMP58138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.