Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
13,791
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
13,791
in stock
|
Buy Now | |
element14
from US$0.78
|
13,791
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
11,809
in stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
8,100
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -4.7A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.031ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 1.25W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mosfet, P-Ch, -20V, -4.7A, Sot-23-3 | Newark Electronics |
MOSFET, P-CH, -20V, -4.7A, SOT-23-3 | element14 |
Taiwan Semiconductor MOSFET, P-Channel, 20V, 4.7A, SOT-23 | Distrelec |
P-Ch 20V 4,7A 1,25W 0,039R SOT23 | Schukat Electronic |
Transistor MOSFET P-CH 20V 4.7A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSM2323CX RFG?
Additional datasheets, footprints and schematics for TSM2323CX RFG are listed on our Part Details page. You can also find images and similar parts to TSM2323CX RFG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM2323CX RFG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM2323CX RFG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM2323CX RFG fall under?
The TSM2323CX RFG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to TSM2323CX RFG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM2323CX RFG you can contact the distributor directly for product support, shipping queries etc.
Is the TSM2323CX RFG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM2323CX RFG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Schukat Electronic have stock available or on a lead time for TSM2323CX RFG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM2323CX RFG often in real-time on the comparison pages.
What if I can't find stock of TSM2323CX RFG?
You can fill out our help required form which you can use to request a quote for TSM2323CX RFG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.