Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
20,161
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
15,800
in stock
|
Buy Now | |
Distrelec
from US$1.37
|
10,692
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,975
in stock
|
Buy Now | |
element14
from US$0.56
|
1,975
in stock
|
Buy Now | |
Farnell
from US$0.37
|
1,975
in stock
|
Buy Now | |
Sorelec
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -3A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.076ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 1.25W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Power Mosfet, P channel, 30V, 3A, SOT-23 | RS |
P-Ch 30V 3A 1,25W 0,08R SOT23 | Schukat Electronic |
Taiwan Semiconductor MOSFET, P-Channel, 30V, 3A, SOT-23 | Distrelec |
Mosfet, P-Ch, -30V, -3A, Sot-23 | Newark Electronics |
MOSFET, P-CH, -30V, -3A, SOT-23 | element14 |
30V, 3A, 95mOhm, P Channel, SOT23 | Future Electronics |
MOSFET P-Channel 30V 3A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSM2307CX RFG?
Additional datasheets, footprints and schematics for TSM2307CX RFG are listed on our Part Details page. You can also find images and similar parts to TSM2307CX RFG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM2307CX RFG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM2307CX RFG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM2307CX RFG fall under?
The TSM2307CX RFG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to TSM2307CX RFG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM2307CX RFG you can contact the distributor directly for product support, shipping queries etc.
Is the TSM2307CX RFG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM2307CX RFG have stock available?
Authorised distributors including RS, Schukat Electronic, Distrelec, Newark Electronics and element14 have stock available or on a lead time for TSM2307CX RFG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM2307CX RFG often in real-time on the comparison pages.
What if I can't find stock of TSM2307CX RFG?
You can fill out our help required form which you can use to request a quote for TSM2307CX RFG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.