Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
11,600
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
62,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
13,657
in stock
|
Buy Now | |
element14
from US$0.33
|
13,657
in stock
|
Buy Now | |
Farnell
from US$0.40
|
13,657
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,610
in stock
|
Buy Now | |
Micros
from US$0.15
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Distrelec
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.8A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.04ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 950mV |
Power Dissipation Pd | 1.25W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
N-Ch 20V 2,4A 1,25W 0,065R SOT23 | Schukat Electronic |
Mosfet, N-Ch, 20V, 2.8A, Sot-23-3 | Newark Electronics |
MOSFET, N-CH, 20V, 2.8A, SOT-23-3 | element14 |
MOSFET N-Channel 20V 2.8A SOT23 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-MOSFET 2.8A 20V 1.25W 0.065&ohm | Micros |
Transistor MOSFET N-CH 20V 3.9A 3-Pin SOT-23 Plastic T/R | Avnet America |
Taiwan Semiconductor MOSFET, N-Channel, 20V, 3.9A, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a TSM2302CX RFG?
Additional datasheets, footprints and schematics for TSM2302CX RFG are listed on our Part Details page. You can also find images and similar parts to TSM2302CX RFG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM2302CX RFG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM2302CX RFG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM2302CX RFG fall under?
The TSM2302CX RFG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to TSM2302CX RFG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM2302CX RFG you can contact the distributor directly for product support, shipping queries etc.
Is the TSM2302CX RFG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM2302CX RFG have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TSM2302CX RFG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM2302CX RFG often in real-time on the comparison pages.
What if I can't find stock of TSM2302CX RFG?
You can fill out our help required form which you can use to request a quote for TSM2302CX RFG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.