Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 2.3A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.095ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -450mV |
Power Dissipation Pd | 1.25W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | -2.3A |
On State Resistance @ Vgs = 2.5V | 122mohm |
On State Resistance @ Vgs = 4.5V | 95mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 10A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | -20V |
Voltage Vgs Max | -8V |
Voltage Vgs Rds on Measurement | 4.5V |
Voltage Vgs th Min | -0.45V |
MOSFET, P, 20V, SOT-23 | element14 |
Mosfet, P Channel, 20V, 2.3A, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a TSM2301CX?
Additional datasheets, footprints and schematics for TSM2301CX are listed on our Part Details page. You can also find images and similar parts to TSM2301CX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM2301CX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM2301CX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM2301CX fall under?
The TSM2301CX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to TSM2301CX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM2301CX you can contact the distributor directly for product support, shipping queries etc.
Is the TSM2301CX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM2301CX have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TSM2301CX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM2301CX often in real-time on the comparison pages.
What if I can't find stock of TSM2301CX?
You can fill out our help required form which you can use to request a quote for TSM2301CX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.